Dialight Corp. LED Indication - Discrete 5972201818F

Description
Yellow 587nm LED Indication - Discrete 2.1V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2.1V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3624-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3624-ND
LED Indication - Discrete 350-3624-ND
Yellow 587nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Yellow 587nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3624-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
2.2X1.4MM GREEN SMD LED - AA2214CGSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
3 suppliers