Dialight Corp. LED Indication - Discrete 5972001202F

Description
Red 630nm LED Indication - Discrete 1.8V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.8V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2875-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2875-ND
LED Indication - Discrete 350-2875-ND
Red 630nm LED Indication - Discrete 1.8V 2-SMD, Boomerang

Red 630nm LED Indication - Discrete 1.8V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2875-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Optoelectronics - LED Indication - Discrete - 969240-ASMT-QTC0-0AA02 - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 115 degrees
View Details
2 suppliers