Dialight Corp. Standard LEDs - SMD 597-7721-507F

Description
Standard LEDs - SMD Yel/Grn 585/563nm 6.3/20mcd 100 deg
Datasheet
Description
Standard LEDs - SMD Yel/Grn 585/563nm 6.3/20mcd 100 deg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-7721-507F
Standard LEDs - SMD 597-7721-507F
Standard LEDs - SMD Yel/Grn 585/563nm 6.3/20mcd 100 deg

Standard LEDs - SMD Yel/Grn 585/563nm 6.3/20mcd 100 deg

Buy Now Datasheet
Led, 2.3Mm X 2.1Mm, Yellow / Green, 1210, Full Reel; Led Color Dialight - 30K5039 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.3Mm X 2.1Mm, Yellow / Green, 1210, Full Reel; Led Color Dialight
30K5039
Led, 2.3Mm X 2.1Mm, Yellow / Green, 1210, Full Reel; Led Color Dialight 30K5039
LED, 2.3MM X 2.1MM, YELLOW / GREEN, 1210, FULL REEL; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:2.1mm x 2.3mm; Viewing Angle:104°; Lens Shape:Rectangular; Forward Current / Color:Y 25mA, G 25mA; Product Range:597 Series RoHS Compliant: Yes

LED, 2.3MM X 2.1MM, YELLOW / GREEN, 1210, FULL REEL; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:2.1mm x 2.3mm; Viewing Angle:104°; Lens Shape:Rectangular; Forward Current / Color:Y 25mA, G 25mA; Product Range:597 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Led, 2.1Mm X 2.3Mm, Green, Yellow, Y 6.3Mcd, G 20Mcd, 104 , Y 2.1V, G 2.2V, Y 25Ma, G 25Ma Rohs Compliant Dialight - 74M7570 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.1Mm X 2.3Mm, Green, Yellow, Y 6.3Mcd, G 20Mcd, 104 , Y 2.1V, G 2.2V, Y 25Ma, G 25Ma Rohs Compliant Dialight
74M7570
Led, 2.1Mm X 2.3Mm, Green, Yellow, Y 6.3Mcd, G 20Mcd, 104 , Y 2.1V, G 2.2V, Y 25Ma, G 25Ma Rohs Compliant Dialight 74M7570
LED, 2.1mm x 2.3mm, Green, Yellow, Y 6.3mcd, G 20mcd, 104 , Y 2.1V, G 2.2V, Y 25mA, G 25mA RoHS Compliant: Yes

LED, 2.1mm x 2.3mm, Green, Yellow, Y 6.3mcd, G 20mcd, 104 , Y 2.1V, G 2.2V, Y 25mA, G 25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-7721-507F 30K5039 74M7570
Product Name Standard LEDs - SMD Led, 2.3Mm X 2.1Mm, Yellow / Green, 1210, Full Reel; Led Color Dialight Led, 2.1Mm X 2.3Mm, Green, Yellow, Y 6.3Mcd, G 20Mcd, 104 , Y 2.1V, G 2.2V, Y 25Ma, G 25Ma Rohs Compliant Dialight
LED Package: 2.1mm x 2.3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details
3.5X2.8MM INFRARED SMD LED - AA3528F3S - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details