Dialight Corp. LED Indication - Discrete - 597-6601-607F 597-6601-607F

Description
Manufacturer: Dialight Win Source Part Number: 1129440-597-6601-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1129440-597-6601-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 597-6601-607F
1129440-597-6601-607F
LED Indication - Discrete - 597-6601-607F 1129440-597-6601-607F
Manufacturer: Dialight Win Source Part Number: 1129440-597-6601-607 F Manufacturer Homepage: www.dialight.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial

Manufacturer: Dialight
Win Source Part Number: 1129440-597-6601-607F
Manufacturer Homepage: www.dialight.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial

Buy Now
LED; 1206 Reverse Mount LED, Blue - 70082426 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 1206 Reverse Mount LED, Blue
70082426
LED; 1206 Reverse Mount LED, Blue 70082426
Reverse mount 597 Series microLED® are available in a variety of colors in AlInGaP and InGaN chip technology for high brightness applications. Reverse mount channels the light into various applications such as light pipes, and backlighting.

Reverse mount 597 Series microLED® are available in a variety of colors in AlInGaP and InGaN chip technology for high brightness applications. Reverse mount channels the light into various applications such as light pipes, and backlighting.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-6601-607F
Standard LEDs - SMD 597-6601-607F
Standard LEDs - SMD Blue 468nm 45mcd 20mA

Standard LEDs - SMD Blue 468nm 45mcd 20mA

Buy Now Datasheet
Led, Blue, 1.6Mm, 180Mcd, 475Nm; Led Color Dialight - 06P3508 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.6Mm, 180Mcd, 475Nm; Led Color Dialight
06P3508
Led, Blue, 1.6Mm, 180Mcd, 475Nm; Led Color Dialight 06P3508
LED, BLUE, 1.6MM, 180MCD, 475NM; LED Color:Blue; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:475nm; Luminous Intensity:180mcd; Viewing Angle:70°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, 1.6MM, 180MCD, 475NM; LED Color:Blue; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:475nm; Luminous Intensity:180mcd; Viewing Angle:70°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 1.6Mm, 180Mcd, 475Nm, Full Reel; Led Color Dialight - 28X3271 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.6Mm, 180Mcd, 475Nm, Full Reel; Led Color Dialight
28X3271
Led, Blue, 1.6Mm, 180Mcd, 475Nm, Full Reel; Led Color Dialight 28X3271
LED, BLUE, 1.6MM, 180MCD, 475NM, FULL REEL; LED Color:Blue; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:475nm; Luminous Intensity:180mcd; Viewing Angle:70° RoHS Compliant: Yes

LED, BLUE, 1.6MM, 180MCD, 475NM, FULL REEL; LED Color:Blue; LED Mounting:SMD ? Reverse Mount; LED Case Size:1206; Forward Current If:20mA; Forward Voltage:3V; Wavelength Typ:475nm; Luminous Intensity:180mcd; Viewing Angle:70° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129440-597-6601-607F 70082426 597-6601-607F 06P3508
Product Name LED Indication - Discrete - 597-6601-607F LED; 1206 Reverse Mount LED, Blue Standard LEDs - SMD Led, Blue, 1.6Mm, 180Mcd, 475Nm; Led Color Dialight
LED Type Blue Blue; Blue
Peak Wavelength 4.75E8 nm (4.75E9 Å) 475 nm (4750 Å)
Luminous Intensity 3.8 milliCandela 180 milliCandela
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3B2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 6500 K
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details