Broadcom Inc. LED Indication - Discrete ALMD-CM3D-XZ002

Description
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2514-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2514-2-ND
LED Indication - Discrete 516-2514-2-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-2514-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2514-6-ND
LED Indication - Discrete 516-2514-6-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-2514-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2514-1-ND
LED Indication - Discrete 516-2514-1-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - ALMD-CM3D-XZ002
860893-ALMD-CM3D-XZ002
LED Indication - Discrete - ALMD-CM3D-XZ002 860893-ALMD-CM3D-XZ002
Manufacturer: Broadcom Limited Win Source Part Number: 860893-ALMD-CM3D-XZ0 02 Features: Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: ALMD-CM3 Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2514-1, 516-2514-2, ALMDCM3DXZ002, 516-2514-6

Manufacturer: Broadcom Limited
Win Source Part Number: 860893-ALMD-CM3D-XZ002
Features: Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: ALMD-CM3
Categories: Optoelectronics
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2514-1, 516-2514-2, ALMDCM3DXZ002, 516-2514-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-CM3D-XZ002
Standard LEDs - SMD ALMD-CM3D-XZ002
Standard LEDs - SMD Green 5mm SMT Round 30 Degrees

Standard LEDs - SMD Green 5mm SMT Round 30 Degrees

Buy Now Datasheet
Led, Green, 525Nm, 16Cd, 4.2Mm X 4.2Mm Rohs Compliant Broadcom - 68AJ1489 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 525Nm, 16Cd, 4.2Mm X 4.2Mm Rohs Compliant Broadcom
68AJ1489
Led, Green, 525Nm, 16Cd, 4.2Mm X 4.2Mm Rohs Compliant Broadcom 68AJ1489
LED, GREEN, 525NM, 16CD, 4.2MM X 4.2MM ROHS COMPLIANT: YES

LED, GREEN, 525NM, 16CD, 4.2MM X 4.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2514-2-ND 860893-ALMD-CM3D-XZ002 ALMD-CM3D-XZ002 68AJ1489
Product Name LED Indication - Discrete LED Indication - Discrete - ALMD-CM3D-XZ002 Standard LEDs - SMD Led, Green, 525Nm, 16Cd, 4.2Mm X 4.2Mm Rohs Compliant Broadcom
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle - ALMD-LM38-24002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
3 suppliers