Dialight Corp. Led, Green, 140Mcd, 527Nm, 0805; Led Colour Dialight 597-5326-507F

Description
LED, GREEN, 140MCD, 527NM, 0805; LED Colour:Green; LED Mounting:SMD; Forward Current If:5mA; Forward Voltage:3V; Wavelength Typ:527nm; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes
Description
LED, GREEN, 140MCD, 527NM, 0805; LED Colour:Green; LED Mounting:SMD; Forward Current If:5mA; Forward Voltage:3V; Wavelength Typ:527nm; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 140Mcd, 527Nm, 0805; Led Colour Dialight - 95AC2729 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 140Mcd, 527Nm, 0805; Led Colour Dialight
95AC2729
Led, Green, 140Mcd, 527Nm, 0805; Led Colour Dialight 95AC2729
LED, GREEN, 140MCD, 527NM, 0805; LED Colour:Green; LED Mounting:SMD; Forward Current If:5mA; Forward Voltage:3V; Wavelength Typ:527nm; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

LED, GREEN, 140MCD, 527NM, 0805; LED Colour:Green; LED Mounting:SMD; Forward Current If:5mA; Forward Voltage:3V; Wavelength Typ:527nm; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

Supplier's Site
Led, Green, 140Mcd, 527Nm; Led Color Dialight - 72AC9557 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 140Mcd, 527Nm; Led Color Dialight
72AC9557
Led, Green, 140Mcd, 527Nm; Led Color Dialight 72AC9557
LED, GREEN, 140MCD, 527NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:5mA; Forward Voltage:3V; Wavelength Typ:527nm; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 140MCD, 527NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:5mA; Forward Voltage:3V; Wavelength Typ:527nm; Luminous Intensity:140mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95AC2729 72AC9557
Product Name Led, Green, 140Mcd, 527Nm, 0805; Led Colour Dialight Led, Green, 140Mcd, 527Nm; Led Color Dialight
LED Type Green Green; Green
Peak Wavelength 527 nm (5270 Å) 527 nm (5270 Å)
Luminous Intensity 140 milliCandela 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JA10-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details