Dialight Corp. Led, Green, 15.1Mcd, 567Nm; Led Color Dialight 597-5312-407NF

Description
LED, GREEN, 15.1MCD, 567NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:15.1mcd; Viewing Angle:152° RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 15.1MCD, 567NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:15.1mcd; Viewing Angle:152° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 15.1Mcd, 567Nm; Led Color Dialight - 29Y1852 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 15.1Mcd, 567Nm; Led Color Dialight
29Y1852
Led, Green, 15.1Mcd, 567Nm; Led Color Dialight 29Y1852
LED, GREEN, 15.1MCD, 567NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:15.1mcd; Viewing Angle:152° RoHS Compliant: Yes

LED, GREEN, 15.1MCD, 567NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:15.1mcd; Viewing Angle:152° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29Y1852
Product Name Led, Green, 15.1Mcd, 567Nm; Led Color Dialight
LED Type Green; Green
Peak Wavelength 567 nm (5670 Å)
Viewing Angle 152 degrees
Luminous Intensity 15.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details