Dialight Corp. Led, Red, 120Mcd, 620Nm, 0805; Led Colour Dialight 597-5036-507F

Description
LED, RED, 120MCD, 620NM, 0805; LED Colour:Red; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:120mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes
Description
LED, RED, 120MCD, 620NM, 0805; LED Colour:Red; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:120mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 120Mcd, 620Nm, 0805; Led Colour Dialight - 95AC2726 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 120Mcd, 620Nm, 0805; Led Colour Dialight
95AC2726
Led, Red, 120Mcd, 620Nm, 0805; Led Colour Dialight 95AC2726
LED, RED, 120MCD, 620NM, 0805; LED Colour:Red; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:120mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

LED, RED, 120MCD, 620NM, 0805; LED Colour:Red; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:120mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

Supplier's Site
Led, Red, 120Mcd, 620Nm; Led Color Dialight - 72AC9554 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 120Mcd, 620Nm; Led Color Dialight
72AC9554
Led, Red, 120Mcd, 620Nm; Led Color Dialight 72AC9554
LED, RED, 120MCD, 620NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:120mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 120MCD, 620NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:120mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95AC2726 72AC9554
Product Name Led, Red, 120Mcd, 620Nm, 0805; Led Colour Dialight Led, Red, 120Mcd, 620Nm; Led Color Dialight
LED Type Red Red; Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å)
Luminous Intensity 120 milliCandela 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AAA3528RBGS/08-09TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details
2 suppliers