Dialight Corp. Led, White, Rectangle, 120Mcd, 2.9V; Led Color Dialight 597-3904-507F

Description
LED, WHITE, RECTANGLE, 120MCD, 2.9V; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:120mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, RECTANGLE, 120MCD, 2.9V; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:120mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, Rectangle, 120Mcd, 2.9V; Led Color Dialight - 72AC9550 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, Rectangle, 120Mcd, 2.9V; Led Color Dialight
72AC9550
Led, White, Rectangle, 120Mcd, 2.9V; Led Color Dialight 72AC9550
LED, WHITE, RECTANGLE, 120MCD, 2.9V; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:120mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, WHITE, RECTANGLE, 120MCD, 2.9V; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:120mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72AC9550
Product Name Led, White, Rectangle, 120Mcd, 2.9V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details