Dialight Corp. Led, Yellow Green, 35Mcd, 572Nm; Bulb Size Dialight 597-3507-507F

Description
LED, YELLOW GREEN, 35MCD, 572NM; Bulb Size:-; LED Color:Yellow Green; Luminous Intensity:35mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2.2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:572nm; MSL:- RoHS Compliant: Yes
Description
LED, YELLOW GREEN, 35MCD, 572NM; Bulb Size:-; LED Color:Yellow Green; Luminous Intensity:35mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2.2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:572nm; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow Green, 35Mcd, 572Nm; Bulb Size Dialight - 07X1731 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 35Mcd, 572Nm; Bulb Size Dialight
07X1731
Led, Yellow Green, 35Mcd, 572Nm; Bulb Size Dialight 07X1731
LED, YELLOW GREEN, 35MCD, 572NM; Bulb Size:-; LED Color:Yellow Green; Luminous Intensity:35mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2.2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:572nm; MSL:- RoHS Compliant: Yes

LED, YELLOW GREEN, 35MCD, 572NM; Bulb Size:-; LED Color:Yellow Green; Luminous Intensity:35mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2.2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:572nm; MSL:- RoHS Compliant: Yes

Supplier's Site
Led, Yellow Green, 35Mcd, 572Nm; Led Color Dialight - 07X1732 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 35Mcd, 572Nm; Led Color Dialight
07X1732
Led, Yellow Green, 35Mcd, 572Nm; Led Color Dialight 07X1732
LED, YELLOW GREEN, 35MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:35mcd; Viewing Angle:135°; Lens Shape:Square; MSL:- RoHS Compliant: Yes

LED, YELLOW GREEN, 35MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:35mcd; Viewing Angle:135°; Lens Shape:Square; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1731
Product Name Led, Yellow Green, 35Mcd, 572Nm; Bulb Size Dialight
LED Type Yellow; Green; Yellow Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 135 degrees
Luminous Intensity 35 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details