Dialight Corp. Standard LEDs - SMD 597-3401-207F

Description
Standard LEDs - SMD YELLOW DIFFUSED
Datasheet
Description
Standard LEDs - SMD YELLOW DIFFUSED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3401-207F
Standard LEDs - SMD 597-3401-207F
Standard LEDs - SMD YELLOW DIFFUSED

Standard LEDs - SMD YELLOW DIFFUSED

Buy Now Datasheet
Led, Yellow, 2.39Mm, 7Mcd, 585Nm; Led Color Dialight - 30K4967 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.39Mm, 7Mcd, 585Nm; Led Color Dialight
30K4967
Led, Yellow, 2.39Mm, 7Mcd, 585Nm; Led Color Dialight 30K4967
LED, YELLOW, 2.39MM, 7MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Round; Colour:YellowRoHS Compliant: Yes

LED, YELLOW, 2.39MM, 7MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Round; Colour:YellowRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Round, 7Mcd, Yellow, Smd, Full Reel; Led Color Dialight - 23X5471 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 7Mcd, Yellow, Smd, Full Reel; Led Color Dialight
23X5471
Led, Round, 7Mcd, Yellow, Smd, Full Reel; Led Color Dialight 23X5471
LED, ROUND, 7MCD, YELLOW, SMD, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, ROUND, 7MCD, YELLOW, SMD, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-3401-207F 30K4967
Product Name Standard LEDs - SMD Led, Yellow, 2.39Mm, 7Mcd, 585Nm; Led Color Dialight
LED Package: 2.39mm
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Led, 1.5Mm X 1.2Mm, Red / Green, Smd; Led Color Lumex - 19J8844 - Newark, An Avnet Company
Specs
LED Type Red; Green; Green, Red
Viewing Angle 120 degrees
View Details