Dialight Corp. Led, Yellow, 2.39Mm, 7Mcd, 585Nm; Led Color Dialight 597-3401-202F

Description
LED, YELLOW, 2.39MM, 7MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Round; Colour:YellowRoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 2.39MM, 7MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Round; Colour:YellowRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 2.39Mm, 7Mcd, 585Nm; Led Color Dialight - 30K4965 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.39Mm, 7Mcd, 585Nm; Led Color Dialight
30K4965
Led, Yellow, 2.39Mm, 7Mcd, 585Nm; Led Color Dialight 30K4965
LED, YELLOW, 2.39MM, 7MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Round; Colour:YellowRoHS Compliant: Yes

LED, YELLOW, 2.39MM, 7MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:7mcd; Viewing Angle:120°; Lens Shape:Round; Colour:YellowRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3401-202F
Standard LEDs - SMD 597-3401-202F
Standard LEDs - SMD SMD LED PLCC2 Y Sample Strip

Standard LEDs - SMD SMD LED PLCC2 Y Sample Strip

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4965 597-3401-202F
Product Name Led, Yellow, 2.39Mm, 7Mcd, 585Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 2.39mm
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details