Dialight Corp. Led, Green, 140Mcd, 527Nm, 0.005A, 3V; Led Color Dialight 597-3324-507F

Description
LED, GREEN, 140MCD, 527NM, 0.005A, 3V; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:5mA; Forward Voltage:3V; Wavelength Typ:527nm; Luminous Intensity:140mcd; Viewing Angle:160° RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 140MCD, 527NM, 0.005A, 3V; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:5mA; Forward Voltage:3V; Wavelength Typ:527nm; Luminous Intensity:140mcd; Viewing Angle:160° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 140Mcd, 527Nm, 0.005A, 3V; Led Color Dialight - 72AC9540 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 140Mcd, 527Nm, 0.005A, 3V; Led Color Dialight
72AC9540
Led, Green, 140Mcd, 527Nm, 0.005A, 3V; Led Color Dialight 72AC9540
LED, GREEN, 140MCD, 527NM, 0.005A, 3V; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:5mA; Forward Voltage:3V; Wavelength Typ:527nm; Luminous Intensity:140mcd; Viewing Angle:160° RoHS Compliant: Yes

LED, GREEN, 140MCD, 527NM, 0.005A, 3V; LED Color:Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:5mA; Forward Voltage:3V; Wavelength Typ:527nm; Luminous Intensity:140mcd; Viewing Angle:160° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72AC9540
Product Name Led, Green, 140Mcd, 527Nm, 0.005A, 3V; Led Color Dialight
LED Type Green; Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 160 degrees
Luminous Intensity 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3090HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details