Dialight Corp. Standard LEDs - SMD 597-3312-502F

Description
Standard LEDs - SMD Green, 560nm 18mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Green, 560nm 18mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3312-502F
Standard LEDs - SMD 597-3312-502F
Standard LEDs - SMD Green, 560nm 18mcd, 20mA

Standard LEDs - SMD Green, 560nm 18mcd, 20mA

Buy Now Datasheet
Led, Green, 1.6Mm X 2.3Mm, 18Mcd, 560Nm; Led Color Dialight - 20T0177 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mm X 2.3Mm, 18Mcd, 560Nm; Led Color Dialight
20T0177
Led, Green, 1.6Mm X 2.3Mm, 18Mcd, 560Nm; Led Color Dialight 20T0177
LED, GREEN, 1.6MM X 2.3MM, 18MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:18mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, GREEN, 1.6MM X 2.3MM, 18MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:18mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-3312-502F 20T0177
Product Name Standard LEDs - SMD Led, Green, 1.6Mm X 2.3Mm, 18Mcd, 560Nm; Led Color Dialight
LED Package: 1.6mm x 2.3mm
LED Type Green; Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details