Dialight Corp. LED Indication - Discrete - 597-3302-607 597-3302-607

Description
Manufacturer: Dialight Win Source Part Number: 22989-597-3302-607 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 22989-597-3302-607 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 597-3302-607
22989-597-3302-607
LED Indication - Discrete - 597-3302-607 22989-597-3302-607
Manufacturer: Dialight Win Source Part Number: 22989-597-3302-607 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Dialight
Win Source Part Number: 22989-597-3302-607
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 22989-597-3302-607
Product Name LED Indication - Discrete - 597-3302-607
LED Type Green; Green
Peak Wavelength 569 nm (5690 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details