Dialight Corp. LED, SURFACE MOUNT, GREEN 597-3301-507F

Description
Features: Incorporates Latest LED Technology, Specifically Designed for Surface Mounting Compatible with Automatic Placement Equipment Compatible with Infrared Surface Mount Reflow Soldering Processes Helps Eliminate Mixed Technology PC Board Processing Single LED Design Top View Orientation PLCC Package
Datasheet
Description
Features: Incorporates Latest LED Technology, Specifically Designed for Surface Mounting Compatible with Automatic Placement Equipment Compatible with Infrared Surface Mount Reflow Soldering Processes Helps Eliminate Mixed Technology PC Board Processing Single LED Design Top View Orientation PLCC Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED, SURFACE MOUNT, GREEN - 70081965 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, SURFACE MOUNT, GREEN
70081965
LED, SURFACE MOUNT, GREEN 70081965
Features: Incorporates Latest LED Technology, Specifically Designed for Surface Mounting Compatible with Automatic Placement Equipment Compatible with Infrared Surface Mount Reflow Soldering Processes Helps Eliminate Mixed Technology PC Board Processing Single LED Design Top View Orientation PLCC Package

Features:

  • Incorporates Latest LED Technology, Specifically Designed for Surface Mounting
  • Compatible with Automatic Placement Equipment
  • Compatible with Infrared Surface Mount Reflow Soldering Processes
  • Helps Eliminate Mixed Technology PC Board Processing
  • Single LED Design
  • Top View Orientation
  • PLCC Package
Supplier's Site
Led, Green, 1.6Mm X 2.3Mm, 16Mcd, 563Nm; Led Color Dialight - 30K4945 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mm X 2.3Mm, 16Mcd, 563Nm; Led Color Dialight
30K4945
Led, Green, 1.6Mm X 2.3Mm, 16Mcd, 563Nm; Led Color Dialight 30K4945
LED, GREEN, 1.6MM X 2.3MM, 16MCD, 563NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:16mcd; Viewing Angle:104°; Colour:Green RoHS Compliant: Yes

LED, GREEN, 1.6MM X 2.3MM, 16MCD, 563NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:16mcd; Viewing Angle:104°; Colour:Green RoHS Compliant: Yes

Supplier's Site
Led, Rectangular, 16Mcd, Green, Smd, Full Reel; Led Color Dialight - 23X5470 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rectangular, 16Mcd, Green, Smd, Full Reel; Led Color Dialight
23X5470
Led, Rectangular, 16Mcd, Green, Smd, Full Reel; Led Color Dialight 23X5470
LED, RECTANGULAR, 16MCD, GREEN, SMD, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:16mcd; Viewing Angle:104° RoHS Compliant: Yes

LED, RECTANGULAR, 16MCD, GREEN, SMD, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:16mcd; Viewing Angle:104° RoHS Compliant: Yes

Supplier's Site
Led, Green, 1.6Mm X 2.3Mm, 563 Nm, 2.2 V, 20 Ma, 16 Mcd Rohs Compliant Dialight - 59M5855 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mm X 2.3Mm, 563 Nm, 2.2 V, 20 Ma, 16 Mcd Rohs Compliant Dialight
59M5855
Led, Green, 1.6Mm X 2.3Mm, 563 Nm, 2.2 V, 20 Ma, 16 Mcd Rohs Compliant Dialight 59M5855
LED, Green, 1.6mm x 2.3mm, 563 nm, 2.2 V, 20 mA, 16 mcd RoHS Compliant: Yes

LED, Green, 1.6mm x 2.3mm, 563 nm, 2.2 V, 20 mA, 16 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3301-507F
Standard LEDs - SMD 597-3301-507F
Standard LEDs - SMD Green 563nm 16mcd 2.2V 104 deg

Standard LEDs - SMD Green 563nm 16mcd 2.2V 104 deg

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70081965 30K4945 59M5855 597-3301-507F
Product Name LED, SURFACE MOUNT, GREEN Led, Green, 1.6Mm X 2.3Mm, 16Mcd, 563Nm; Led Color Dialight Led, Green, 1.6Mm X 2.3Mm, 563 Nm, 2.2 V, 20 Ma, 16 Mcd Rohs Compliant Dialight Standard LEDs - SMD
LED Type Green Green; Green
Peak Wavelength 563 nm (5630 Å) 563 nm (5630 Å)
Luminous Intensity 5.6 milliCandela 16 milliCandela
Forward Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Mini-mold Chip LED - SML-D13DW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details