Dialight Corp. Led, Orange, 100Mcd, 605Nm; Led Color Dialight 597-3207-507F

Description
LED, ORANGE, 100MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:100mcd; Viewing Angle:135°; Lens Shape:Square; Product Range:- RoHS Compliant: Yes
Description
LED, ORANGE, 100MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:100mcd; Viewing Angle:135°; Lens Shape:Square; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 100Mcd, 605Nm; Led Color Dialight - 07X1726 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 100Mcd, 605Nm; Led Color Dialight
07X1726
Led, Orange, 100Mcd, 605Nm; Led Color Dialight 07X1726
LED, ORANGE, 100MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:100mcd; Viewing Angle:135°; Lens Shape:Square; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 100MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:100mcd; Viewing Angle:135°; Lens Shape:Square; Product Range:- RoHS Compliant: Yes

Supplier's Site
Led, Orange, 100Mcd, 605Nm; Bulb Size Dialight - 07X1725 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 100Mcd, 605Nm; Bulb Size Dialight
07X1725
Led, Orange, 100Mcd, 605Nm; Bulb Size Dialight 07X1725
LED, ORANGE, 100MCD, 605NM; Bulb Size:-; LED Color:Orange; Luminous Intensity:100mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2.1V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:605nm; Packaging:Cut Tape RoHS Compliant: Yes

LED, ORANGE, 100MCD, 605NM; Bulb Size:-; LED Color:Orange; Luminous Intensity:100mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2.1V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:605nm; Packaging:Cut Tape RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1726
Product Name Led, Orange, 100Mcd, 605Nm; Led Color Dialight
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 135 degrees
Luminous Intensity 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
E2A Blue LED Module - MD-HK-A2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details