Dialight Corp. Standard LEDs - SMD 597-3202-507F

Description
Standard LEDs - SMD Orange, 605nm 160mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Orange, 605nm 160mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3202-507F
Standard LEDs - SMD 597-3202-507F
Standard LEDs - SMD Orange, 605nm 160mcd, 20mA

Standard LEDs - SMD Orange, 605nm 160mcd, 20mA

Buy Now Datasheet
Led, Orange, 1.6Mm X 2.3Mm, 160Mcd, 605Nm; Led Color Dialight - 20T0449 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.6Mm X 2.3Mm, 160Mcd, 605Nm; Led Color Dialight
20T0449
Led, Orange, 1.6Mm X 2.3Mm, 160Mcd, 605Nm; Led Color Dialight 20T0449
LED, ORANGE, 1.6MM X 2.3MM, 160MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, ORANGE, 1.6MM X 2.3MM, 160MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Orange, 1.6Mm X 2.3Mm, 160Mcd, 605Nm; Led Color Dialight - 48T2046 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.6Mm X 2.3Mm, 160Mcd, 605Nm; Led Color Dialight
48T2046
Led, Orange, 1.6Mm X 2.3Mm, 160Mcd, 605Nm; Led Color Dialight 48T2046
LED, ORANGE, 1.6MM X 2.3MM, 160MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, ORANGE, 1.6MM X 2.3MM, 160MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-3202-507F 20T0449
Product Name Standard LEDs - SMD Led, Orange, 1.6Mm X 2.3Mm, 160Mcd, 605Nm; Led Color Dialight
LED Package: 1.6mm x 2.3mm
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
Led, High Brightness, Red, 1W, 22Lm; Product Range Lumex - 22M4350 - Newark, An Avnet Company
Specs
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 110 degrees
View Details
Narrow Angle TO-46 880 nm Emitter, High-Temperature - OD-880FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details