Dialight Corp. Standard LEDs - SMD 597-3111-507F

Description
Standard LEDs - SMD Red 660nm 16mcd 1.75V 104 deg
Datasheet
Description
Standard LEDs - SMD Red 660nm 16mcd 1.75V 104 deg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3111-507F
Standard LEDs - SMD 597-3111-507F
Standard LEDs - SMD Red 660nm 16mcd 1.75V 104 deg

Standard LEDs - SMD Red 660nm 16mcd 1.75V 104 deg

Buy Now Datasheet
Led, Red, 1.6Mm X 2.3Mm, 660 Nm, 1.75 V, 20 Ma, 16 Mcd Rohs Compliant Dialight - 59M5852 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 2.3Mm, 660 Nm, 1.75 V, 20 Ma, 16 Mcd Rohs Compliant Dialight
59M5852
Led, Red, 1.6Mm X 2.3Mm, 660 Nm, 1.75 V, 20 Ma, 16 Mcd Rohs Compliant Dialight 59M5852
LED, Red, 1.6mm x 2.3mm, 660 nm, 1.75 V, 20 mA, 16 mcd RoHS Compliant: Yes

LED, Red, 1.6mm x 2.3mm, 660 nm, 1.75 V, 20 mA, 16 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-3111-507F 59M5852
Product Name Standard LEDs - SMD Led, Red, 1.6Mm X 2.3Mm, 660 Nm, 1.75 V, 20 Ma, 16 Mcd Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-2790SA35A00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details