Dialight Corp. Led, Red, 1.6Mm X 2.3Mm, 16Mcd, 660Nm; Led Color Dialight 597-3111-502F

Description
LED, RED, 1.6MM X 2.3MM, 16MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:1.75V; Wavelength Typ:660nm; Luminous Intensity:16mcd; Viewing Angle:104°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 1.6MM X 2.3MM, 16MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:1.75V; Wavelength Typ:660nm; Luminous Intensity:16mcd; Viewing Angle:104°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.6Mm X 2.3Mm, 16Mcd, 660Nm; Led Color Dialight - 30K4901 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 2.3Mm, 16Mcd, 660Nm; Led Color Dialight
30K4901
Led, Red, 1.6Mm X 2.3Mm, 16Mcd, 660Nm; Led Color Dialight 30K4901
LED, RED, 1.6MM X 2.3MM, 16MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:1.75V; Wavelength Typ:660nm; Luminous Intensity:16mcd; Viewing Angle:104°; Product Range:- RoHS Compliant: Yes

LED, RED, 1.6MM X 2.3MM, 16MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:1.75V; Wavelength Typ:660nm; Luminous Intensity:16mcd; Viewing Angle:104°; Product Range:- RoHS Compliant: Yes

Supplier's Site
Led, Red; Led Colour Dialight - 81Y9859 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red; Led Colour Dialight
81Y9859
Led, Red; Led Colour Dialight 81Y9859
LED, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:1208; Forward Current If:20mA; Forward Voltage:1.75V; Wavelength Typ:660nm; Luminous Intensity:16mcd; Viewing Angle:104°; Lens Shape:Rectangular; Product Range:-; Automotive RoHS Compliant: Yes

LED, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:1208; Forward Current If:20mA; Forward Voltage:1.75V; Wavelength Typ:660nm; Luminous Intensity:16mcd; Viewing Angle:104°; Lens Shape:Rectangular; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3111-502F
Standard LEDs - SMD 597-3111-502F
Standard LEDs - SMD Hi Eff Red Diffused

Standard LEDs - SMD Hi Eff Red Diffused

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4901 81Y9859 597-3111-502F
Product Name Led, Red, 1.6Mm X 2.3Mm, 16Mcd, 660Nm; Led Color Dialight Led, Red; Led Colour Dialight Standard LEDs - SMD
LED Package: 1.6mm x 2.3mm
LED Type Red; Red Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 104 degrees 104 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3F-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details