Dialight Corp. Led, Red, 60Mcd, 620Nm, 0402; Bulb Size Dialight 597-3027-507F

Description
LED, RED, 60MCD, 620NM, 0402; Bulb Size:-; LED Color:Red; Luminous Intensity:85mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:620nm; Packaging:Cut Tape; MSL:-RoHS Compliant: Yes
Description
LED, RED, 60MCD, 620NM, 0402; Bulb Size:-; LED Color:Red; Luminous Intensity:85mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:620nm; Packaging:Cut Tape; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 60Mcd, 620Nm, 0402; Bulb Size Dialight - 07X1723 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 60Mcd, 620Nm, 0402; Bulb Size Dialight
07X1723
Led, Red, 60Mcd, 620Nm, 0402; Bulb Size Dialight 07X1723
LED, RED, 60MCD, 620NM, 0402; Bulb Size:-; LED Color:Red; Luminous Intensity:85mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:620nm; Packaging:Cut Tape; MSL:-RoHS Compliant: Yes

LED, RED, 60MCD, 620NM, 0402; Bulb Size:-; LED Color:Red; Luminous Intensity:85mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:620nm; Packaging:Cut Tape; MSL:-RoHS Compliant: Yes

Supplier's Site
Led, Red, 60Mcd, 620Nm, 0402, Full Reel; Bulb Size Dialight - 07X1724 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 60Mcd, 620Nm, 0402, Full Reel; Bulb Size Dialight
07X1724
Led, Red, 60Mcd, 620Nm, 0402, Full Reel; Bulb Size Dialight 07X1724
LED, RED, 60MCD, 620NM, 0402, FULL REEL; Bulb Size:-; LED Color:Red; Luminous Intensity:85mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:620nm; MSL:- RoHS Compliant: Yes

LED, RED, 60MCD, 620NM, 0402, FULL REEL; Bulb Size:-; LED Color:Red; Luminous Intensity:85mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:620nm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1723
Product Name Led, Red, 60Mcd, 620Nm, 0402; Bulb Size Dialight
LED Type Red; Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 135 degrees
Luminous Intensity 85 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LED Color Lighting - 516-ASM6-S3D0-ANQ0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 725 nm (7250 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details