Dialight Corp. Led, Red, 60Mcd, 630Nm, 0402; Bulb Size Dialight 597-3007-507F

Description
LED, RED, 60MCD, 630NM, 0402; Bulb Size:-; LED Color:Red; Luminous Intensity:60mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:630nm; Packaging:Cut Tape; MSL:-RoHS Compliant: Yes
Description
LED, RED, 60MCD, 630NM, 0402; Bulb Size:-; LED Color:Red; Luminous Intensity:60mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:630nm; Packaging:Cut Tape; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 60Mcd, 630Nm, 0402; Bulb Size Dialight - 07X1721 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 60Mcd, 630Nm, 0402; Bulb Size Dialight
07X1721
Led, Red, 60Mcd, 630Nm, 0402; Bulb Size Dialight 07X1721
LED, RED, 60MCD, 630NM, 0402; Bulb Size:-; LED Color:Red; Luminous Intensity:60mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:630nm; Packaging:Cut Tape; MSL:-RoHS Compliant: Yes

LED, RED, 60MCD, 630NM, 0402; Bulb Size:-; LED Color:Red; Luminous Intensity:60mcd; Viewing Angle:135°; Forward Current If:20mA; Forward Voltage:2V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:630nm; Packaging:Cut Tape; MSL:-RoHS Compliant: Yes

Supplier's Site
Led, Red, 60Mcd, 630Nm, 0402, Full Reel; Led Color Dialight - 07X1722 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 60Mcd, 630Nm, 0402, Full Reel; Led Color Dialight
07X1722
Led, Red, 60Mcd, 630Nm, 0402, Full Reel; Led Color Dialight 07X1722
LED, RED, 60MCD, 630NM, 0402, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:60mcd; Viewing Angle:135°; Lens Shape:Square; MSL:- RoHS Compliant: Yes

LED, RED, 60MCD, 630NM, 0402, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:60mcd; Viewing Angle:135°; Lens Shape:Square; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3007-507F
Standard LEDs - SMD 597-3007-507F
Standard LEDs - SMD SMD LED 0402 630nm

Standard LEDs - SMD SMD LED 0402 630nm

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 07X1721 597-3007-507F
Product Name Led, Red, 60Mcd, 630Nm, 0402; Bulb Size Dialight Standard LEDs - SMD
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 135 degrees
Luminous Intensity 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details