Dialight Corp. Led, Red, 50Mcd, 626Nm, Smd; Led Color Dialight 597-3003-407F

Description
LED, RED, 50MCD, 626NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:50mcd; Viewing Angle:150°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 50MCD, 626NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:50mcd; Viewing Angle:150°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 50Mcd, 626Nm, Smd; Led Color Dialight - 81AC6457 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 50Mcd, 626Nm, Smd; Led Color Dialight
81AC6457
Led, Red, 50Mcd, 626Nm, Smd; Led Color Dialight 81AC6457
LED, RED, 50MCD, 626NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:50mcd; Viewing Angle:150°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

LED, RED, 50MCD, 626NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:50mcd; Viewing Angle:150°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 91Mcd, 626Nm, 20Ma, Smd; Led Color Dialight - 30K4883 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 91Mcd, 626Nm, 20Ma, Smd; Led Color Dialight
30K4883
Led, Red, 91Mcd, 626Nm, 20Ma, Smd; Led Color Dialight 30K4883
LED, RED, 91MCD, 626NM, 20MA, SMD; LED Color:Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:91mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, RED, 91MCD, 626NM, 20MA, SMD; LED Color:Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:91mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 81AC6457 30K4883
Product Name Led, Red, 50Mcd, 626Nm, Smd; Led Color Dialight Led, Red, 91Mcd, 626Nm, 20Ma, Smd; Led Color Dialight
LED Type Red; Red Red; Red
Peak Wavelength 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 150 degrees 140 degrees
Luminous Intensity 50 milliCandela 91 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
PICOLED™-eco Series - SML-P11VT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
2 suppliers