Dialight Corp. Standard LEDs - SMD 597-3001-207F

Description
Standard LEDs - SMD RED DIFFUSED
Datasheet
Description
Standard LEDs - SMD RED DIFFUSED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3001-207F
Standard LEDs - SMD 597-3001-207F
Standard LEDs - SMD RED DIFFUSED

Standard LEDs - SMD RED DIFFUSED

Buy Now Datasheet
Led, Red, 2.39Mm, 10Mcd, 630Nm; Led Color Dialight - 30K4876 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.39Mm, 10Mcd, 630Nm; Led Color Dialight
30K4876
Led, Red, 2.39Mm, 10Mcd, 630Nm; Led Color Dialight 30K4876
LED, RED, 2.39MM, 10MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; MSL:MSL 2 - 1 year RoHS Compliant: Yes

LED, RED, 2.39MM, 10MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site
Led, Red, 2.39Mm, 630 Nm, 2 V, 20 Ma, 10 Mcd Rohs Compliant Dialight - 59M5851 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.39Mm, 630 Nm, 2 V, 20 Ma, 10 Mcd Rohs Compliant Dialight
59M5851
Led, Red, 2.39Mm, 630 Nm, 2 V, 20 Ma, 10 Mcd Rohs Compliant Dialight 59M5851
LED, Red, 2.39mm, 630 nm, 2 V, 20 mA, 10 mcd RoHS Compliant: Yes

LED, Red, 2.39mm, 630 nm, 2 V, 20 mA, 10 mcd RoHS Compliant: Yes

Supplier's Site
Led, Round, 10Mcd, Red, Smd, Full Reel; Led Color Dialight - 23X5465 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 10Mcd, Red, Smd, Full Reel; Led Color Dialight
23X5465
Led, Round, 10Mcd, Red, Smd, Full Reel; Led Color Dialight 23X5465
LED, ROUND, 10MCD, RED, SMD, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, ROUND, 10MCD, RED, SMD, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-3001-207F 30K4876 59M5851
Product Name Standard LEDs - SMD Led, Red, 2.39Mm, 10Mcd, 630Nm; Led Color Dialight Led, Red, 2.39Mm, 630 Nm, 2 V, 20 Ma, 10 Mcd Rohs Compliant Dialight
LED Package: 2.39mm
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C566C-GFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details