LED, WHITE, 1.2MM X 0.55MM, 170MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:10mA; Forward Voltage:3.1V; Luminous Intensity:170mcd; Viewing Angle:150°; Lens Shape:Rectangular RoHS Compliant: Yes
LED, WHITE, 170MCD, SMD ROHS COMPLIANT: YES
Standard LEDs - SMD White, InGaN 170mcd, 20mA
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 20T0173 | 84AH1662 | 597-2903-507F |
| Product Name | Led, White, 1.2Mm X 0.55Mm, 170Mcd, Full Reel; Led Color Dialight | Led, White, 170Mcd, Smd Rohs Compliant Dialight | Standard LEDs - SMD |
| LED Package: | 1.2mm x 0.55mm | ||
| LED Type | White; White | ||
| Viewing Angle | 150 degrees |