Dialight Corp. Standard LEDs - SMD 597-2723-607F

Description
Standard LEDs - SMD Grn/Yel, 571/589nm 35/75mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Grn/Yel, 571/589nm 35/75mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2723-607F
Standard LEDs - SMD 597-2723-607F
Standard LEDs - SMD Grn/Yel, 571/589nm 35/75mcd, 20mA

Standard LEDs - SMD Grn/Yel, 571/589nm 35/75mcd, 20mA

Buy Now Datasheet
Led, Green/yellow, 35/75Mcd, Smd; Led Color Dialight - 82K1676 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green/yellow, 35/75Mcd, Smd; Led Color Dialight
82K1676
Led, Green/yellow, 35/75Mcd, Smd; Led Color Dialight 82K1676
LED, GREEN/YELLOW, 35/75MCD, SMD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:G 20mA, Y 20mA; Luminous Intensity / Color:G 35mcd, Y 75mcd RoHS Compliant: Yes

LED, GREEN/YELLOW, 35/75MCD, SMD; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:130°; Lens Shape:Dome; Forward Current / Color:G 20mA, Y 20mA; Luminous Intensity / Color:G 35mcd, Y 75mcd RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2723-607F 82K1676
Product Name Standard LEDs - SMD Led, Green/yellow, 35/75Mcd, Smd; Led Color Dialight
LED Type Yellow; Green; Green, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details