LED, BLUE, 1.2MM X 0.55MM, 140MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:140mcd; Viewing Angle:140°; Lens Shape:DomeRoHS Compliant: Yes
LED, BLUE, 1.2MM X 0.55MM, 140MCD, 470NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:140mcd; Viewing Angle:140° RoHS Compliant: Yes
Standard LEDs - SMD Blue, 470nm 140mcd, 20mA
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 48T2042 | 20T0168 | 597-2603-507F |
| Product Name | Led, Blue, 1.2Mm X 0.55Mm, 140Mcd, 470Nm; Led Color Dialight | Led, Blue, 1.2Mm X 0.55Mm, 140Mcd, 470Nm, Full Reel; Led Color Dialight | Standard LEDs - SMD |
| LED Package: | 1.2mm x 0.55mm | 1.2mm x 0.55mm | |
| LED Type | Blue; Blue | Blue; Blue | |
| Peak Wavelength | 470 nm (4700 Å) | 470 nm (4700 Å) | |
| Viewing Angle | 140 degrees | 140 degrees | |
| Luminous Intensity | 140 milliCandela | 140 milliCandela |