Dialight Corp. Standard LEDs - SMD 597-2601-602F

Description
Standard LEDs - SMD Green, 525nm 195mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Green, 525nm 195mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2601-602F
Standard LEDs - SMD 597-2601-602F
Standard LEDs - SMD Green, 525nm 195mcd, 20mA

Standard LEDs - SMD Green, 525nm 195mcd, 20mA

Buy Now Datasheet
Led, Green, 2Mm, 195Mcd, 525Nm; Led Color Dialight - 20T0165 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm, 195Mcd, 525Nm; Led Color Dialight
20T0165
Led, Green, 2Mm, 195Mcd, 525Nm; Led Color Dialight 20T0165
LED, GREEN, 2MM, 195MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:195mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 2MM, 195MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:195mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2601-602F 20T0165
Product Name Standard LEDs - SMD Led, Green, 2Mm, 195Mcd, 525Nm; Led Color Dialight
LED Package: 2mm
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCS8PM1.PM-LRLT-XX52-1-350-R18DKR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details