Dialight Corp. Standard LEDs - SMD 597-2203-502F

Description
Standard LEDs - SMD Orange, 605nm 100mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Orange, 605nm 100mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2203-502F
Standard LEDs - SMD 597-2203-502F
Standard LEDs - SMD Orange, 605nm 100mcd, 20mA

Standard LEDs - SMD Orange, 605nm 100mcd, 20mA

Buy Now Datasheet
Led, Orange, 1.2Mm X 0.55Mm, 100Mcd, 605Nm; Led Color Dialight - 20T0155 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.2Mm X 0.55Mm, 100Mcd, 605Nm; Led Color Dialight
20T0155
Led, Orange, 1.2Mm X 0.55Mm, 100Mcd, 605Nm; Led Color Dialight 20T0155
LED, ORANGE, 1.2MM X 0.55MM, 100MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:100mcd; Viewing Angle:135° RoHS Compliant: Yes

LED, ORANGE, 1.2MM X 0.55MM, 100MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:100mcd; Viewing Angle:135° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2203-502F 20T0155
Product Name Standard LEDs - SMD Led, Orange, 1.2Mm X 0.55Mm, 100Mcd, 605Nm; Led Color Dialight
LED Package: 1.2mm x 0.55mm
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular high-brightness LED lamp - SLI-343YC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details