Dialight Corp. Standard LEDs - SMD 597-2201-815F

Description
Standard LEDs - SMD SMD LED
Datasheet
Description
Standard LEDs - SMD SMD LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-2201-815F
Standard LEDs - SMD 597-2201-815F
Standard LEDs - SMD SMD LED

Standard LEDs - SMD SMD LED

Buy Now Datasheet
Led, Yellow, 900Mcd, 587Nm; Led Color Dialight - 33M4698 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 900Mcd, 587Nm; Led Color Dialight
33M4698
Led, Yellow, 900Mcd, 587Nm; Led Color Dialight 33M4698
LED, YELLOW, 900MCD, 587NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1616 [4040 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:587nm; Luminous Intensity:900mcd; Viewing Angle:120° RoHS Compliant: Yes

LED, YELLOW, 900MCD, 587NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1616 [4040 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:587nm; Luminous Intensity:900mcd; Viewing Angle:120° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-2201-815F 33M4698
Product Name Standard LEDs - SMD Led, Yellow, 900Mcd, 587Nm; Led Color Dialight
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 120 degrees
Luminous Intensity 900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual color mini-mold Chip LED - SML522BUNW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details