Dialight Corp. Ckt Board Indicator, Red/yg, 35/3Mcd/smd; Led Color Dialight 596-2023-013F

Description
CKT BOARD INDICATOR, RED/YG, 35/3MCD/SMD; LED Color:Red, Yellow Green; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current / Color:R 20mA, YG 20mA; Viewing Angle:30°; Height:9.27mm; Width:3.3mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, RED/YG, 35/3MCD/SMD; LED Color:Red, Yellow Green; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current / Color:R 20mA, YG 20mA; Viewing Angle:30°; Height:9.27mm; Width:3.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Red/yg, 35/3Mcd/smd; Led Color Dialight - 32AK9920 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Red/yg, 35/3Mcd/smd; Led Color Dialight
32AK9920
Ckt Board Indicator, Red/yg, 35/3Mcd/smd; Led Color Dialight 32AK9920
CKT BOARD INDICATOR, RED/YG, 35/3MCD/SMD; LED Color:Red, Yellow Green; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current / Color:R 20mA, YG 20mA; Viewing Angle:30°; Height:9.27mm; Width:3.3mm RoHS Compliant: Yes

CKT BOARD INDICATOR, RED/YG, 35/3MCD/SMD; LED Color:Red, Yellow Green; No. of LEDs:2LEDs; LED Mounting:SMD; Bulb Size:1.6mm; Forward Current / Color:R 20mA, YG 20mA; Viewing Angle:30°; Height:9.27mm; Width:3.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 32AK9920
Product Name Ckt Board Indicator, Red/yg, 35/3Mcd/smd; Led Color Dialight
LED Package: 1.6mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - ASMT-MW09-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details