Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5952101013F 5952101013F

Description
Manufacturer: Dialight Win Source Part Number: 907554-5952101013F Series: 595 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused 1.7V 30mA Package: Reel - TR Family Name: 5952101 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 595-2101-013F, 350-3823-1, 595-2101-013F-ND, 350-3823-2, 350-3823-6
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 907554-5952101013F Series: 595 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused 1.7V 30mA Package: Reel - TR Family Name: 5952101 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 595-2101-013F, 350-3823-1, 595-2101-013F-ND, 350-3823-2, 350-3823-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5952101013F
907554-5952101013F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5952101013F 907554-5952101013F
Manufacturer: Dialight Win Source Part Number: 907554-5952101013F Series: 595 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused 1.7V 30mA Package: Reel - TR Family Name: 5952101 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 595-2101-013F, 350-3823-1, 595-2101-013F-ND, 350-3823-2, 350-3823-6

Manufacturer: Dialight
Win Source Part Number: 907554-5952101013F
Series: 595
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused 1.7V 30mA
Package: Reel - TR
Family Name: 5952101
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 595-2101-013F, 350-3823-1, 595-2101-013F-ND, 350-3823-2, 350-3823-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 907554-5952101013F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5952101013F
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM YEL SMD LED GULL WING - AM2520SYCK03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
4 suppliers