Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001113F 5913001113F

Description
Manufacturer: Dialight Win Source Part Number: 856610-5913001113F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red Diffused 2V 30mA Square with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5913-0011 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2431-2, 591-300-111-3F, 591-3001-113F-ND, 591-3001-113F, 350-2431-1, 350-2431-6
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856610-5913001113F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red Diffused 2V 30mA Square with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5913-0011 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2431-2, 591-300-111-3F, 591-3001-113F-ND, 591-3001-113F, 350-2431-1, 350-2431-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001113F
856610-5913001113F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001113F 856610-5913001113F
Manufacturer: Dialight Win Source Part Number: 856610-5913001113F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red Diffused 2V 30mA Square with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 5913-0011 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2431-2, 591-300-111-3F, 591-3001-113F-ND, 591-3001-113F, 350-2431-1, 350-2431-6

Manufacturer: Dialight
Win Source Part Number: 856610-5913001113F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green, Red Diffused 2V 30mA Square with Domed Top 3mm, T-1 Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 5913-0011
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2431-2, 591-300-111-3F, 591-3001-113F-ND, 591-3001-113F, 350-2431-1, 350-2431-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856610-5913001113F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5913001113F
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Led, 1W, Warm White, 78Lm; Product Range Broadcom - 36AJ8258 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 140 degrees
View Details
Specs
LED Package: 5 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details