Dialight Corp. LED PRISM 3MM RND INGAN GRN SMD 5912901007F

Description
LED PRISM 3MM RND INGAN GRN SMD
Description
LED PRISM 3MM RND INGAN GRN SMD

Suppliers

Company
Product
Description
Supplier Links
LED PRISM 3MM RND INGAN GRN SMD - 204-5912901007F - Utmel Electronic Limited
Hong Kong, China
LED PRISM 3MM RND INGAN GRN SMD
204-5912901007F
LED PRISM 3MM RND INGAN GRN SMD 204-5912901007F
LED PRISM 3MM RND INGAN GRN SMD

LED PRISM 3MM RND INGAN GRN SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5912901007F
Product Name LED PRISM 3MM RND INGAN GRN SMD
LED Type Green; Green
Peak Wavelength 523 nm (5230 Å)
Viewing Angle 40 degrees
Luminous Intensity 160 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
EXCELED™ series chip LED - SML-D12Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details