Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912401814F 5912401814F

Description
Manufacturer: Dialight Win Source Part Number: 856607-5912401814F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2401-814F, 591-2401-814F-ND
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 856607-5912401814F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2401-814F, 591-2401-814F-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912401814F
856607-5912401814F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912401814F 856607-5912401814F
Manufacturer: Dialight Win Source Part Number: 856607-5912401814F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2401-814F, 591-2401-814F-ND

Manufacturer: Dialight
Win Source Part Number: 856607-5912401814F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Package: Reel - TR
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 591-2401-814F, 591-2401-814F-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856607-5912401814F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912401814F
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Reverse mount available 2-Color chip LED - SML-825MVW - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details