Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912301002F 5912301002F

Description
Manufacturer: Dialight Win Source Part Number: 907517-5912301002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2V 10mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 5912301 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2867, 591-2301-002F-ND, 591-2301-002F
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 907517-5912301002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2V 10mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 5912301 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2867, 591-2301-002F-ND, 591-2301-002F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912301002F
907517-5912301002F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912301002F 907517-5912301002F
Manufacturer: Dialight Win Source Part Number: 907517-5912301002F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2V 10mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 5912301 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2867, 591-2301-002F-ND, 591-2301-002F

Manufacturer: Dialight
Win Source Part Number: 907517-5912301002F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2V 10mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle
Package: Bulk
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 5912301
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2867, 591-2301-002F-ND, 591-2301-002F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 907517-5912301002F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912301002F
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-HTC2-0A309DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 463 to 628 nm (4630 to 6280 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details