Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912101007F 5912101007F

Description
Manufacturer: Dialight Win Source Part Number: 907516-5912101007F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red - 1.75V 10mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 5912-1010 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2101-007F, 591-2101-007F-ND, 350-3029-1, 350-3029-2, 350-3029-6
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 907516-5912101007F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red - 1.75V 10mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 5912-1010 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2101-007F, 591-2101-007F-ND, 350-3029-1, 350-3029-2, 350-3029-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912101007F
907516-5912101007F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912101007F 907516-5912101007F
Manufacturer: Dialight Win Source Part Number: 907516-5912101007F Series: 591 Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red - 1.75V 10mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 5912-1010 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 591-2101-007F, 591-2101-007F-ND, 350-3029-1, 350-3029-2, 350-3029-6

Manufacturer: Dialight
Win Source Part Number: 907516-5912101007F
Series: 591
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Red - 1.75V 10mA Round with Domed Top 3mm, T-1 Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 5912-1010
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 591-2101-007F, 591-2101-007F-ND, 350-3029-1, 350-3029-2, 350-3029-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 907516-5912101007F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5912101007F
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
PCB Based Subminiature Lamps - ASMT-BR20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
6 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details