Dialight Corp. Led, 3Mm, Yellow / Red, Radial, Full Reel; Led Color Dialight 591-3201-107F

Description
LED, 3MM, YELLOW / RED, RADIAL, FULL REEL; LED Color:Red, Yellow; No. of LEDs:1LEDs; LED Mounting:-; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, Y 10mA; Luminous Intensity / Color:R 6.5mcd, Y 6.5mcd; Viewing Angle:-; Width:-RoHS Compliant: Yes
Datasheet
Description
LED, 3MM, YELLOW / RED, RADIAL, FULL REEL; LED Color:Red, Yellow; No. of LEDs:1LEDs; LED Mounting:-; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, Y 10mA; Luminous Intensity / Color:R 6.5mcd, Y 6.5mcd; Viewing Angle:-; Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3Mm, Yellow / Red, Radial, Full Reel; Led Color Dialight - 30K4751 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Yellow / Red, Radial, Full Reel; Led Color Dialight
30K4751
Led, 3Mm, Yellow / Red, Radial, Full Reel; Led Color Dialight 30K4751
LED, 3MM, YELLOW / RED, RADIAL, FULL REEL; LED Color:Red, Yellow; No. of LEDs:1LEDs; LED Mounting:-; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, Y 10mA; Luminous Intensity / Color:R 6.5mcd, Y 6.5mcd; Viewing Angle:-; Width:-RoHS Compliant: Yes

LED, 3MM, YELLOW / RED, RADIAL, FULL REEL; LED Color:Red, Yellow; No. of LEDs:1LEDs; LED Mounting:-; Bulb Size:T-1 (3mm); Forward Current / Color:R 10mA, Y 10mA; Luminous Intensity / Color:R 6.5mcd, Y 6.5mcd; Viewing Angle:-; Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 30K4751
Product Name Led, 3Mm, Yellow / Red, Radial, Full Reel; Led Color Dialight
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details
Panel Indicators, Pilot Lights - 486-3-148-414-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details