Altech Corp. 22 mm LED Metal Pilot Light 2PLB3LB-110

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Metal Pilot Light - 2PLB3LB-110 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB3LB-110
22 mm LED Metal Pilot Light 2PLB3LB-110
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB3LB-110
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB3LB-110
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Panel Indicators, Pilot Lights - 1920-1174-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1920-1174-ND
Panel Indicators, Pilot Lights 1920-1174-ND
LED Panel Indicator Green 110V 15mA Screw Terminal

LED Panel Indicator Green 110V 15mA Screw Terminal

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
2PLB3LB-110
Industrial Panel Mount Indicators / Switch Indicators 2PLB3LB-110
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Buy Now
Pilot Light - 11695004 - Radwell International
Willingboro, NJ, United States
Pilot Light
11695004
Pilot Light 11695004
PILOT LIGHT, LED, 22 MM, GREEN, 110V. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, LED, 22 MM, GREEN, 110V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pilot Light, LED Green, Metal, 22mm, 110VAC - 70156713 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light, LED Green, Metal, 22mm, 110VAC
70156713
Pilot Light, LED Green, Metal, 22mm, 110VAC 70156713
LED Pilot Light Ambient temperature -25 to +70 °C The pilot light operated at rated voltage of 110 VAC⁄VDC.

LED Pilot Light

  • Ambient temperature -25 to +70 °C
    The pilot light operated at rated voltage of 110 VAC⁄VDC.
Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. DigiKey VAST STOCK CO., LIMITED Radwell International Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB3LB-110 2PLB3LB-110 1920-1174-ND 2PLB3LB-110 11695004 70156713
Product Name 22 mm LED Metal Pilot Light Push Buttons/ 22mm LED Metal Pilot Lights Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Pilot Light Pilot Light, LED Green, Metal, 22mm, 110VAC
Lamp Type LED Lamps Incandescent Lamps LED Lamps LED Lamps LED Lamps
LED Color Green Green; Green Green Green Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR1L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details