Dialight Corp. Indicator, Led Pcb, 0.112In, Green, 1.8V; Led Color Dialight 591-2304-013F

Description
INDICATOR, LED PCB, 0.112IN, GREEN, 1.8V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:22mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 0.112IN, GREEN, 1.8V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:22mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 0.112In, Green, 1.8V; Led Color Dialight - 78M4683 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 0.112In, Green, 1.8V; Led Color Dialight
78M4683
Indicator, Led Pcb, 0.112In, Green, 1.8V; Led Color Dialight 78M4683
INDICATOR, LED PCB, 0.112IN, GREEN, 1.8V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:22mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mm RoHS Compliant: Yes

INDICATOR, LED PCB, 0.112IN, GREEN, 1.8V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:2.85mm; Forward Current If:2mA; Luminous Intensity:22mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:5.04mm; Width:4.33mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78M4683
Product Name Indicator, Led Pcb, 0.112In, Green, 1.8V; Led Color Dialight
LED Package: 2.85mm
LED Type Green; Green
Viewing Angle 50 degrees
Luminous Intensity 22 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTCC-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details