Dialight Corp. Indicator, Led Pcb, 3Mm, Green, 4V, Full Reel; Led Color Dialight 591-2301-113F

Description
INDICATOR, LED PCB, 3MM, GREEN, 4V, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, GREEN, 4V, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Green, 4V, Full Reel; Led Color Dialight - 30K4685 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Green, 4V, Full Reel; Led Color Dialight
30K4685
Indicator, Led Pcb, 3Mm, Green, 4V, Full Reel; Led Color Dialight 30K4685
INDICATOR, LED PCB, 3MM, GREEN, 4V, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, GREEN, 4V, FULL REEL; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 10.6Mcd, 570Nm; Led Color Dialight - 75R0560 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 10.6Mcd, 570Nm; Led Color Dialight
75R0560
Led, Green, 10.6Mcd, 570Nm; Led Color Dialight 75R0560
LED, GREEN, 10.6MCD, 570NM; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10.6mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm; No. of Pins:2RoHS Compliant: Yes

LED, GREEN, 10.6MCD, 570NM; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10.6mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4685 75R0560
Product Name Indicator, Led Pcb, 3Mm, Green, 4V, Full Reel; Led Color Dialight Led, Green, 10.6Mcd, 570Nm; Led Color Dialight
LED Package: T-1 (3mm) T-1 (3mm)
LED Type Green; Green Green; Green
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 4 milliCandela 10.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details