Dialight Corp. Indicator, Led Pcb, 3Mm, Red, 2V, Full Reel; Led Color Dialight 591-2001-007F

Description
INDICATOR, LED PCB, 3MM, RED, 2V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, RED, 2V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red, 2V, Full Reel; Led Color Dialight - 30K4659 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 2V, Full Reel; Led Color Dialight
30K4659
Indicator, Led Pcb, 3Mm, Red, 2V, Full Reel; Led Color Dialight 30K4659
INDICATOR, LED PCB, 3MM, RED, 2V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED, 2V, FULL REEL; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Indicator, Led Pcb, Red, 2V; Led Color Dialight - 75R0558 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, Red, 2V; Led Color Dialight
75R0558
Indicator, Led Pcb, Red, 2V; Led Color Dialight 75R0558
INDICATOR, LED PCB, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4.5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes

INDICATOR, LED PCB, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:4.5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5.03mm; Width:4.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4659 75R0558
Product Name Indicator, Led Pcb, 3Mm, Red, 2V, Full Reel; Led Color Dialight Indicator, Led Pcb, Red, 2V; Led Color Dialight
LED Package: T-1 (3mm) T-1 (3mm)
LED Type Red; Red Red; Red
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 5 milliCandela 4.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details