Dialight Corp. LED MINI BAY CLSTR 6V WHT 5866406101F

Description
LED MINI BAY CLSTR 6V WHT
Description
LED MINI BAY CLSTR 6V WHT

Suppliers

Company
Product
Description
Supplier Links
LED MINI BAY CLSTR 6V WHT - 204-5866406101F - Utmel Electronic Limited
Hong Kong, China
LED MINI BAY CLSTR 6V WHT
204-5866406101F
LED MINI BAY CLSTR 6V WHT 204-5866406101F
LED MINI BAY CLSTR 6V WHT

LED MINI BAY CLSTR 6V WHT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5866406101F
Product Name LED MINI BAY CLSTR 6V WHT
LED Package: T - 3 1/4
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details