Dialight Corp. LED MINI BAYO T3 1/4 28V WHITE 5862406105F

Description
LED MINI BAYO T3 1/4 28V WHITE
Description
LED MINI BAYO T3 1/4 28V WHITE

Suppliers

Company
Product
Description
Supplier Links
LED MINI BAYO T3 1/4 28V WHITE - 204-5862406105F - Utmel Electronic Limited
Hong Kong, China
LED MINI BAYO T3 1/4 28V WHITE
204-5862406105F
LED MINI BAYO T3 1/4 28V WHITE 204-5862406105F
LED MINI BAYO T3 1/4 28V WHITE

LED MINI BAYO T3 1/4 28V WHITE

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5862406105F
Product Name LED MINI BAYO T3 1/4 28V WHITE
LED Package: T - 3 1/4
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Chip LED with reflector - SML-010DT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details