Dialight Corp. LED Replacement Lamps - Based LEDs 586-2406-203F

Description
LED Replacement Lamps - Based LEDs White, x0.333 y0.365 825mcd, 15mA
Datasheet
Description
LED Replacement Lamps - Based LEDs White, x0.333 y0.365 825mcd, 15mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-2406-203F
LED Replacement Lamps - Based LEDs 586-2406-203F
LED Replacement Lamps - Based LEDs White, x0.333 y0.365 825mcd, 15mA

LED Replacement Lamps - Based LEDs White, x0.333 y0.365 825mcd, 15mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-2406-203F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Circular LED lamp - SLR-343DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details