Dialight Corp. LED Replacement Lamps - Based LEDs 586-220A-202F

Description
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 WH/AMB, 12V
Datasheet
Description
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 WH/AMB, 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-220A-202F
LED Replacement Lamps - Based LEDs 586-220A-202F
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 WH/AMB, 12V

LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 WH/AMB, 12V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-220A-202F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-AEMD-CE3L-XZC02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
LED Indication - Discrete - C503B-RAN-CA0C0AA2CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers