Dialight Corp. LED Replacement Lamps - Based LEDs 586-2203-202F

Description
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 YEL, 12V
Datasheet
Description
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 YEL, 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-2203-202F
LED Replacement Lamps - Based LEDs 586-2203-202F
LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 YEL, 12V

LED Replacement Lamps - Based LEDs WEDGE BASED T3 1/4 YEL, 12V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-2203-202F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-MW06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details