Dialight Corp. LED Replacement Lamps - Based LEDs 586-1206-203F

Description
LED Replacement Lamps - Based LEDs WEDGE BASED T1 3/4 WHT, 14VDC
Datasheet
Description
LED Replacement Lamps - Based LEDs WEDGE BASED T1 3/4 WHT, 14VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-1206-203F
LED Replacement Lamps - Based LEDs 586-1206-203F
LED Replacement Lamps - Based LEDs WEDGE BASED T1 3/4 WHT, 14VDC

LED Replacement Lamps - Based LEDs WEDGE BASED T1 3/4 WHT, 14VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-1206-203F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details