Dialight Corp. LED Replacement Lamps - Based LEDs 586-1201-202F

Description
LED Replacement Lamps - Based LEDs WEDGE BASED T1 3/4 RED, 12V
Datasheet
Description
LED Replacement Lamps - Based LEDs WEDGE BASED T1 3/4 RED, 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-1201-202F
LED Replacement Lamps - Based LEDs 586-1201-202F
LED Replacement Lamps - Based LEDs WEDGE BASED T1 3/4 RED, 12V

LED Replacement Lamps - Based LEDs WEDGE BASED T1 3/4 RED, 12V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-1201-202F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - 516-4377-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details