Dialight Corp. LED Replacement Lamps - Based LEDs 586-1105-003F

Description
LED Replacement Lamps - Based LEDs T 1 3/4 MIDGET FLANG BLU14V
Datasheet
Description
LED Replacement Lamps - Based LEDs T 1 3/4 MIDGET FLANG BLU14V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
586-1105-003F
LED Replacement Lamps - Based LEDs 586-1105-003F
LED Replacement Lamps - Based LEDs T 1 3/4 MIDGET FLANG BLU14V

LED Replacement Lamps - Based LEDs T 1 3/4 MIDGET FLANG BLU14V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 586-1105-003F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
Specs
LED Type Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details